Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120P 67L120P

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764533-67L120P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764533-67L120P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120P - 764533-67L120P - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120P
764533-67L120P
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120P 764533-67L120P
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764533-67L120P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764533-67L120P
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 248°F (120°C)
Reset Temperature: 185°F (85°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 764533-67L120P
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120P
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor W/ Turns Count - A1339LLPTR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY11-6 - 802612-KTY11-6 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details