Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L110 67L110

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 129583-67L110 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 230°F (110°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 129583-67L110 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 230°F (110°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L110 - 129583-67L110 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L110
129583-67L110
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L110 129583-67L110
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 129583-67L110 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 230°F (110°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 129583-67L110
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 230°F (110°C)
Reset Temperature: 176°F (80°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Mechanical - 67L110 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Mechanical
67L110
Thermostats - Mechanical 67L110
THERMOSTAT 110DEG C NC TO220-2

THERMOSTAT 110DEG C NC TO220-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 129583-67L110 67L110
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L110 Thermostats - Mechanical
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers