Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L095P 67L095P

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 197909-67L095P Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 197909-67L095P Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L095P - 197909-67L095P - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L095P
197909-67L095P
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L095P 197909-67L095P
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 197909-67L095P Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 197909-67L095P
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 203°F (95°C)
Reset Temperature: 140°F (60°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 197909-67L095P
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L095P
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA - 198397-A1203LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 - 936739-TLE4951CBXTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSOM-2-11
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details