Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L060 67L060

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764525-67L060 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 140°F (60°C) Reset Temperature: 105°F (40°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67L060 Categories: Sensors, Transducers Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764525-67L060 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 140°F (60°C) Reset Temperature: 105°F (40°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67L060 Categories: Sensors, Transducers Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L060 - 764525-67L060 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L060
764525-67L060
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L060 764525-67L060
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764525-67L060 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 140°F (60°C) Reset Temperature: 105°F (40°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67L060 Categories: Sensors, Transducers Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764525-67L060
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 140°F (60°C)
Reset Temperature: 105°F (40°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Family Name: 67L060
Categories: Sensors, Transducers
Introduction Date: December 15, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 764525-67L060
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L060
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Environmental Sensor ICs - 1346654 - RS Components, Ltd.
Specs
Applications LPG Alarms, Lpg, Detectors For Lng
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details