Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L045 67L045

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856952-67L045 Series: 6700 Features: Thermostat 113°F (45°C) SPST-NC TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 67L045-ND, 723-1415
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856952-67L045 Series: 6700 Features: Thermostat 113°F (45°C) SPST-NC TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 67L045-ND, 723-1415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L045 - 856952-67L045 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L045
856952-67L045
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L045 856952-67L045
Manufacturer: Sensata-Airpax Win Source Part Number: 856952-67L045 Series: 6700 Features: Thermostat 113°F (45°C) SPST-NC TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 67L045-ND, 723-1415

Manufacturer: Sensata-Airpax
Win Source Part Number: 856952-67L045
Series: 6700
Features: Thermostat 113°F (45°C) SPST-NC TO-220-2 PC Pins
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065
Other Part Number: 67L045-ND, 723-1415

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856952-67L045
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L045
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6 - 876482-KTY23-6 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-3
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details