Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130 67F130

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856951-67F130 Series: 6700 Features: Thermostat 266°F (130°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856951-67F130 Series: 6700 Features: Thermostat 266°F (130°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130 - 856951-67F130 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130
856951-67F130
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130 856951-67F130
Manufacturer: Sensata-Airpax Win Source Part Number: 856951-67F130 Series: 6700 Features: Thermostat 266°F (130°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065

Manufacturer: Sensata-Airpax
Win Source Part Number: 856951-67F130
Series: 6700
Features: Thermostat 266°F (130°C) SPST-NO TO-220-2 PC Pins
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856951-67F130
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM335 Precision Temperature Sensor - LM335MX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers