Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F120 67F120

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051351-67F120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051351-67F120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F120 - 051351-67F120 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F120
051351-67F120
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F120 051351-67F120
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051351-67F120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 051351-67F120
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 248°F (120°C)
Reset Temperature: 185°F (85°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 051351-67F120
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F120
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor W/ Turns Count - A1339LLPTR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details