Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115 67F115

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856950-67F115 Series: 6700 Features: Thermostat 240°F (115°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 723-1200, 2266-67F115
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856950-67F115 Series: 6700 Features: Thermostat 240°F (115°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 723-1200, 2266-67F115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115 - 856950-67F115 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115
856950-67F115
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115 856950-67F115
Manufacturer: Sensata-Airpax Win Source Part Number: 856950-67F115 Series: 6700 Features: Thermostat 240°F (115°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 723-1200, 2266-67F115

Manufacturer: Sensata-Airpax
Win Source Part Number: 856950-67F115
Series: 6700
Features: Thermostat 240°F (115°C) SPST-NO TO-220-2 PC Pins
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065
Other Part Number: 723-1200, 2266-67F115

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856950-67F115
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers