Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F089-0092 67F089-0092

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856949-67F089-0092 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F089 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856949-67F089-0092 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F089 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F089-0092 - 856949-67F089-0092 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F089-0092
856949-67F089-0092
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F089-0092 856949-67F089-0092
Manufacturer: Sensata-Airpax Win Source Part Number: 856949-67F089-0092 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F089 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065

Manufacturer: Sensata-Airpax
Win Source Part Number: 856949-67F089-0092
Series: 6700
Features: Thermostat
Package: Tube
Family Name: 67F089
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856949-67F089-0092
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F089-0092
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers