Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F085-0357 67F085-0357

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 907725-67F085-0357 Series: 6700 Features: Thermostat 185°F (85°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F085 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 907725-67F085-0357 Series: 6700 Features: Thermostat 185°F (85°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F085 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F085-0357 - 907725-67F085-0357 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F085-0357
907725-67F085-0357
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F085-0357 907725-67F085-0357
Manufacturer: Sensata-Airpax Win Source Part Number: 907725-67F085-0357 Series: 6700 Features: Thermostat 185°F (85°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F085 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065

Manufacturer: Sensata-Airpax
Win Source Part Number: 907725-67F085-0357
Series: 6700
Features: Thermostat 185°F (85°C) SPST-NO TO-220-2 PC Pins
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Family Name: 67F085
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 907725-67F085-0357
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F085-0357
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers