Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F050 67F050

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006734-67F050 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 122°F (50°C) Reset Temperature: 86°F (30°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006734-67F050 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 122°F (50°C) Reset Temperature: 86°F (30°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F050 - 1006734-67F050 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F050
1006734-67F050
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F050 1006734-67F050
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006734-67F050 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 122°F (50°C) Reset Temperature: 86°F (30°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1006734-67F050
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 122°F (50°C)
Reset Temperature: 86°F (30°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Mechanical - 67F050 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Mechanical
67F050
Thermostats - Mechanical 67F050
THERMOSTAT 50DEG C NO TO220-2

THERMOSTAT 50DEG C NO TO220-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1006734-67F050 67F050
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F050 Thermostats - Mechanical
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K - TLE4966-3K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details