Sensata Technologies Tssop Socket, 20 Position, Through Hole; No. Of Contacts Wells Cti 676-3200111

Description
TSSOP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:TSSOP Socket; Pitch Spacing:2.54mm; Product Range:676 Series; Row Pitch:6.55mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
TSSOP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:TSSOP Socket; Pitch Spacing:2.54mm; Product Range:676 Series; Row Pitch:6.55mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TSSOP Socket, 20 Position, Through Hole, part number 93K4900, is designed for use with TSSOP devices and features a total of 20 contacts. It has a pitch spacing of 2.54mm and a row pitch of 6.55mm, making it suitable for various PCB mounting applications. The contact material is beryllium copper, ensuring reliable electrical performance. This socket complies with RoHS standards, indicating it is free from hazardous substances. The product meets the requirements of Wells-CTI Engineering Specification #ES-P-676, ensuring quality and reliability in assembly. The recommended hole pattern and positional tolerances are specified for optimal installation.

Datasheet Summary
Powered by GS/AI

The TSSOP Socket, 20 Position, Through Hole, part number 93K4900, is designed for use with TSSOP devices and features a total of 20 contacts. It has a pitch spacing of 2.54mm and a row pitch of 6.55mm, making it suitable for various PCB mounting applications. The contact material is beryllium copper, ensuring reliable electrical performance. This socket complies with RoHS standards, indicating it is free from hazardous substances. The product meets the requirements of Wells-CTI Engineering Specification #ES-P-676, ensuring quality and reliability in assembly. The recommended hole pattern and positional tolerances are specified for optimal installation.

Suppliers

Company
Product
Description
Supplier Links
Tssop Socket, 20 Position, Through Hole; No. Of Contacts Wells Cti - 93K4900 - Newark, An Avnet Company
Chicago, IL, United States
Tssop Socket, 20 Position, Through Hole; No. Of Contacts Wells Cti
93K4900
Tssop Socket, 20 Position, Through Hole; No. Of Contacts Wells Cti 93K4900
TSSOP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:TSSOP Socket; Pitch Spacing:2.54mm; Product Range:676 Series; Row Pitch:6.55mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

TSSOP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:TSSOP Socket; Pitch Spacing:2.54mm; Product Range:676 Series; Row Pitch:6.55mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4900
Product Name Tssop Socket, 20 Position, Through Hole; No. Of Contacts Wells Cti
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details