Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F090 66F090

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 807839-66F090 Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 194°F (90°C) Reset Temperature: 140°F (60°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Manufacturer Package: 8-DIP , 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 807839-66F090 Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 194°F (90°C) Reset Temperature: 140°F (60°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Manufacturer Package: 8-DIP , 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F090 - 807839-66F090 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F090
807839-66F090
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F090 807839-66F090
Manufacturer: Sensata-Airpax Win Source Part Number: 807839-66F090 Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 194°F (90°C) Reset Temperature: 140°F (60°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Manufacturer Package: 8-DIP , 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sensata-Airpax
Win Source Part Number: 807839-66F090
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 194°F (90°C)
Reset Temperature: 140°F (60°C)
Current Rating - AC: 1A (120V)
Switching Cycles: 25K
Current Rating - DC: 1A (48V)
Manufacturer Package: 8-DIP , 4 Leads
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 807839-66F090
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F090
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LLHLT-T - 908851-A1223LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers