Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F070 66F070

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051346-66F070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Family Name: 66F070 Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051346-66F070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Family Name: 66F070 Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F070 - 051346-66F070 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F070
051346-66F070
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F070 051346-66F070
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051346-66F070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Family Name: 66F070 Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 051346-66F070
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 158°F (70°C)
Reset Temperature: 122°F (50°C)
Current Rating - AC: 1A (120V)
Switching Cycles: 25K
Current Rating - DC: 1A (48V)
Family Name: 66F070
Categories: Sensors, Transducers
Status: Active
Dimension: 8-DIP (0.300", 7.62mm), 4 Leads
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 051346-66F070
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F070
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10123-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details