Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F055-0067 66F055-0067

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 135544-66F055-0067 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 131°F (55°C) Reset Temperature: 86°F (30°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 135544-66F055-0067 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 131°F (55°C) Reset Temperature: 86°F (30°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F055-0067 - 135544-66F055-0067 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F055-0067
135544-66F055-0067
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F055-0067 135544-66F055-0067
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 135544-66F055-0067 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 131°F (55°C) Reset Temperature: 86°F (30°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Categories: Sensors, Transducers Status: Active Dimension: 8-DIP (0.300", 7.62mm), 4 Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 135544-66F055-0067
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 131°F (55°C)
Reset Temperature: 86°F (30°C)
Current Rating - AC: 1A (120V)
Switching Cycles: 25K
Current Rating - DC: 1A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: 8-DIP (0.300", 7.62mm), 4 Leads
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 135544-66F055-0067
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 66F055-0067
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
4 suppliers