THERMOSTAT 43DEG C SPST-NO 8DIP
| DigiKey | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 66F043-0362-ND |
| Product Name | Temperature Sensors - Thermostats - Mechanical |
| Switch Type | Normally Open, NO |
| Mounting/Configuration | Surface Mount |
| High Temperature Set Point | 110 F (43 C) |
| Repeatability / Tolerance | 9 +/-F (5 +/-C) |
| Poles | Single Pole, SP |