Sensata Technologies Ssop Socket, 8, Through Hole Vertical; No. Of Contacts Wells Cti 656-1082211

Description
SSOP SOCKET, 8, THROUGH HOLE VERTICAL; No. of Contacts:8Contacts; Connector Type:SSOP Socket; Pitch Spacing:0.65mm; Product Range:656 Series; Row Pitch:4.9mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SSOP SOCKET, 8, THROUGH HOLE VERTICAL; No. of Contacts:8Contacts; Connector Type:SSOP Socket; Pitch Spacing:0.65mm; Product Range:656 Series; Row Pitch:4.9mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssop Socket, 8, Through Hole Vertical; No. Of Contacts Wells Cti - 99K0196 - Newark, An Avnet Company
Chicago, IL, United States
Ssop Socket, 8, Through Hole Vertical; No. Of Contacts Wells Cti
99K0196
Ssop Socket, 8, Through Hole Vertical; No. Of Contacts Wells Cti 99K0196
SSOP SOCKET, 8, THROUGH HOLE VERTICAL; No. of Contacts:8Contacts; Connector Type:SSOP Socket; Pitch Spacing:0.65mm; Product Range:656 Series; Row Pitch:4.9mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SSOP SOCKET, 8, THROUGH HOLE VERTICAL; No. of Contacts:8Contacts; Connector Type:SSOP Socket; Pitch Spacing:0.65mm; Product Range:656 Series; Row Pitch:4.9mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0196
Product Name Ssop Socket, 8, Through Hole Vertical; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products