Sensata Technologies Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti 652B0162215

Description
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti - 99K0189 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti
99K0189
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti 99K0189
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes

SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0189
Product Name Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details