Sensata Technologies Socket Ic, Sop, 8Way; No. Of Contacts Wells Cti 652B0082215

Description
SOCKET IC, SOP, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, SOP, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Sop, 8Way; No. Of Contacts Wells Cti - 99K0187 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Sop, 8Way; No. Of Contacts Wells Cti
99K0187
Socket Ic, Sop, 8Way; No. Of Contacts Wells Cti 99K0187
SOCKET IC, SOP, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes

SOCKET IC, SOP, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:6.4mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Connector Mounting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0187
Product Name Socket Ic, Sop, 8Way; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details