Sensata Technologies Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti 652-0162211E001

Description
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:10.2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Connector RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:10.2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti - 99K0183 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti
99K0183
Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti 99K0183
SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:10.2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Connector RoHS Compliant: Yes

SOCKET IC, SOP, 16WAY; No. of Contacts:16Contacts; Connector Type:IC Socket; Pitch Spacing:1.27mm; Product Range:652 Series; Row Pitch:10.2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0183
Product Name Socket Ic, Sop, 16Way; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug connector - NPQH-D-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details