Sensata Technologies Tsop Socket, 48 Position, Through Hole; No. Of Contacts Wells Cti 648-0482211SA01

Description
TSOP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:TSOP Socket; Pitch Spacing:0.5mm; Product Range:648 Series; Row Pitch:20mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TSOP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:TSOP Socket; Pitch Spacing:0.5mm; Product Range:648 Series; Row Pitch:20mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tsop Socket, 48 Position, Through Hole; No. Of Contacts Wells Cti - 93K4759 - Newark, An Avnet Company
Chicago, IL, United States
Tsop Socket, 48 Position, Through Hole; No. Of Contacts Wells Cti
93K4759
Tsop Socket, 48 Position, Through Hole; No. Of Contacts Wells Cti 93K4759
TSOP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:TSOP Socket; Pitch Spacing:0.5mm; Product Range:648 Series; Row Pitch:20mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TSOP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:TSOP Socket; Pitch Spacing:0.5mm; Product Range:648 Series; Row Pitch:20mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4759
Product Name Tsop Socket, 48 Position, Through Hole; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details