The AC Output Buffer Module, Non-Inverting, 5V (part number 38M7751) is designed for compatibility with 5V and 15V logic systems. It features buffered output to reduce drive requirements for MOS devices commonly used in microprocessor systems. The module operates with a must-turn-on voltage range of 0.0 to 0.8V and a must-turn-off voltage range of 2.4 to 6.0V. It supports a maximum input on-current of 75µA at 0.8V and can handle a logic supply voltage range of 3.5 to 6.0V. The output specifications indicate a load current range of 0.02 to 3.5A at 45°C, with a load voltage range of 12 to 140VDC. The module has a maximum surge current of 80A for one cycle and a maximum on-state voltage of 1.5V. It also features a fast turn-on and turn-off time of half a cycle. The operating temperature range is from -40°C to 80°C, with a storage temperature range of -40°C to 125°C. This module is suitable for applications requiring zero voltage AC switching and can be used with standard 5-pin PB or MS mounting boards. It is RoHS compliant, making it a suitable choice for environmentally conscious projects.
AC O/P BUFFER MODULE, NON-INVERTING, 5V; Current Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 38M7751 |
| Product Name | Ac O/p Buffer Module, Non-Inverting, 5V; Current Rating Sensata/crydom |
| RoHS Compliant | RoHS |