Sensata Technologies Relays - I/O Relay Modules 6341

Description
Manufacturer: Sensata-Crydom Win Source Part Number: 1336472-6341 Category: Relays>I/O Relay Modules Type: DC Output Module Color: Red Features: Hold Down Screw Standard Package: 1 Voltage - Output: 3 ~ 60VDC Current - Output: 3.5A Voltage - Input: 15VDC Style: Standard Turn On Time: 0.10ms Current - Input: 25 mA Turn Off Time: 0.10ms ECCN: EAR99 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 6341CC Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote
Description
Manufacturer: Sensata-Crydom Win Source Part Number: 1336472-6341 Category: Relays>I/O Relay Modules Type: DC Output Module Color: Red Features: Hold Down Screw Standard Package: 1 Voltage - Output: 3 ~ 60VDC Current - Output: 3.5A Voltage - Input: 15VDC Style: Standard Turn On Time: 0.10ms Current - Input: 25 mA Turn Off Time: 0.10ms ECCN: EAR99 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 6341CC Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - I/O Relay Modules - 1336472-6341 - Win Source Electronics
Laguna Hills, CA, United States
Relays - I/O Relay Modules
1336472-6341
Relays - I/O Relay Modules 1336472-6341
Manufacturer: Sensata-Crydom Win Source Part Number: 1336472-6341 Category: Relays>I/O Relay Modules Type: DC Output Module Color: Red Features: Hold Down Screw Standard Package: 1 Voltage - Output: 3 ~ 60VDC Current - Output: 3.5A Voltage - Input: 15VDC Style: Standard Turn On Time: 0.10ms Current - Input: 25 mA Turn Off Time: 0.10ms ECCN: EAR99 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 6341CC Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Sensata-Crydom
Win Source Part Number: 1336472-6341
Category: Relays>I/O Relay Modules
Type: DC Output Module
Color: Red
Features: Hold Down Screw
Standard Package: 1
Voltage - Output: 3 ~ 60VDC
Current - Output: 3.5A
Voltage - Input: 15VDC
Style: Standard
Turn On Time: 0.10ms
Current - Input: 25 mA
Turn Off Time: 0.10ms
ECCN: EAR99
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 6341CC
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1336472-6341
Product Name Relays - I/O Relay Modules
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details