Sensata Technologies 5024 EGR 10K Ohm NTC SS Probe Sensor with Integrated Connector 5024-0762

Description
Features High temperature NTC Sensing Peak temperature to 300° C High accuracy over complete range Fast response time Stainless steel construction Integrated electrical connection
Request a Quote Datasheet
Description
Features High temperature NTC Sensing Peak temperature to 300° C High accuracy over complete range Fast response time Stainless steel construction Integrated electrical connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5024 EGR 10K Ohm NTC SS Probe Sensor with Integrated Connector - 5024-0762 - Sensata Technologies
Attleboro, MA, United States
5024 EGR 10K Ohm NTC SS Probe Sensor with Integrated Connector
5024-0762
5024 EGR 10K Ohm NTC SS Probe Sensor with Integrated Connector 5024-0762
Features High temperature NTC Sensing Peak temperature to 300° C High accuracy over complete range Fast response time Stainless steel construction Integrated electrical connection

Features

  • High temperature NTC Sensing
  • Peak temperature to 300° C
  • High accuracy over complete range
  • Fast response time
  • Stainless steel construction
  • Integrated electrical connection
Supplier's Site Datasheet
Thermocouples, Temperature Probes - 1861-1094-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
1861-1094-ND
Thermocouples, Temperature Probes 1861-1094-ND
Temperature Sensor -55°C ~ 300°C Connector

Temperature Sensor -55°C ~ 300°C Connector

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Temperature Sensors
5024-0762
Industrial Temperature Sensors 5024-0762
Industrial Temperature Sensors 10K Ohm NTC SS Probe Sensor w/integrated Connector, 150C to 300C, 76.2 mm L, M14 X 1.5mm

Industrial Temperature Sensors 10K Ohm NTC SS Probe Sensor w/integrated Connector, 150C to 300C, 76.2 mm L, M14 X 1.5mm

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes Temperature Probes
Product Number 5024-0762 1861-1094-ND 5024-0762
Product Name 5024 EGR 10K Ohm NTC SS Probe Sensor with Integrated Connector Thermocouples, Temperature Probes Industrial Temperature Sensors
Sensed Temperature -67 to 572 F (-55 to 300 C) -67 to 572 F (-55 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 100Mm, Ss; Length Sensata/cynergy3 - 57AC5911 - Newark, An Avnet Company
Specs
Basic Element Used RTD
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Thermocouples, Temperature Probes - 725-1707-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
DARTs Series 750C Platinum RTD 200 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Basic Element Used RTD
View Details