MO-178 SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:Transistor Socket; Pitch Spacing:0.94mm; Product Range:499 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25M4070 |
| Product Name | Mo-178 Socket, 6 Position, Through Hole; No. Of Contacts Wells Cti |