Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
SENSATA TECHNOLOGIES
421SL5K -- POTENTIOMETER, SLIDING, LINEAR, 5K OHM
Sensata Technologies
Potentiometer, Sliding, Linear, 5K Ohm
421SL5K
Description
Potentiometer, Sliding, Linear, 5K Ohm
Allied Electronics, Inc.
Done
Description
Potentiometer, Sliding, Linear, 5K Ohm
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer, Sliding, Linear, 5K Ohm
70029108
Potentiometer, Sliding, Linear, 5K Ohm
70029108
Potentiometer, Sliding, Linear, 5K Ohm
Potentiometer, Sliding, Linear, 5K Ohm
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
70029108
Product Name
Potentiometer, Sliding, Linear, 5K Ohm
Potentiometer Type
Standard Potentiometer
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Roll Cladded Current Sensing Resistor
WAF (1213)
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1213
Resistance Range
4.87E-4 to 1.00E-3 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
22mm Potentiometer 800F PB
800FP-POT
View Details
Placid Industries
F-12-6 Follower Arm Potentiometer
F-12-6
Specs
Resistance Range
500 ohms
View Details
TE Connectivity
Rotary Potentiometers
04-0989-0208
Specs
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
Not Yet Reviewed for EU ELV
View Details