EMI NOISE SUPPRESSION FILTER, 475VRMS; Input Voltage Max:475Vrms; Input Voltage Min:-; Product Range:- RoHS Compliant: Yes
FILTER, SSR, 3 PHASE; Input Voltage Max:475V; Input Voltage Min:475V; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:EMI Noise Suppression Filter; Approval Bodies:EEC; Attenuation:25dB; Control Voltage AC Max:475V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 38M3922 |
| Product Name | Emi Noise Suppression Filter, 475Vrms; Input Voltage Max Sensata/crydom |
| Standards and Certifications | RoHS |