BEI Sensors Helical-Cut Beam Style Flexible Coupling 39074-8-8

Description
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.
Datasheet
Description
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical-Cut Beam Style Flexible Coupling - 39074-8-8 - BEI Sensors
Thousand Oaks, CA, USA
Helical-Cut Beam Style Flexible Coupling
39074-8-8
Helical-Cut Beam Style Flexible Coupling 39074-8-8
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.

BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Flexible Couplings
Product Number 39074-8-8
Product Name Helical-Cut Beam Style Flexible Coupling
Coupling Type Helical / Slit; Torsionally Flexible Coupling
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Couplings - 606050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details
Flexible Spline Coupling, 41mm Overall length and 12 mm Bores - A 5Z28M2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details