BEI Sensors Helical-Cut Beam Style Flexible Coupling 39074-12-8

Description
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.
Datasheet
Description
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical-Cut Beam Style Flexible Coupling - 39074-12-8 - BEI Sensors
Thousand Oaks, CA, USA
Helical-Cut Beam Style Flexible Coupling
39074-12-8
Helical-Cut Beam Style Flexible Coupling 39074-12-8
BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.

BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Flexible Couplings
Product Number 39074-12-8
Product Name Helical-Cut Beam Style Flexible Coupling
Coupling Type Helical / Slit; Torsionally Flexible Coupling
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
Bore Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details