Sensata Technologies Ic Socket, Tqfp, 100 Position, 0.5Mm; No. Of Contacts Wells Cti 3014-100-6-08

Description
IC SOCKET, TQFP, 100 POSITION, 0.5MM; No. of Contacts:100Contacts ; Connector Type:TQFP Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts
Datasheet
Description
IC SOCKET, TQFP, 100 POSITION, 0.5MM; No. of Contacts:100Contacts ; Connector Type:TQFP Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Tqfp, 100 Position, 0.5Mm; No. Of Contacts Wells Cti - 54M2614 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Tqfp, 100 Position, 0.5Mm; No. Of Contacts Wells Cti
54M2614
Ic Socket, Tqfp, 100 Position, 0.5Mm; No. Of Contacts Wells Cti 54M2614
IC SOCKET, TQFP, 100 POSITION, 0.5MM; No. of Contacts:100Contacts ; Connector Type:TQFP Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts

IC SOCKET, TQFP, 100 POSITION, 0.5MM; No. of Contacts:100Contacts; Connector Type:TQFP Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2614
Product Name Ic Socket, Tqfp, 100 Position, 0.5Mm; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers