Sensata Technologies Socket, Burn-In, Tqfp, 64Way; No. Of Contacts Wells Cti 3010-064-6-08

Description
SOCKET, BURN-IN, TQFP, 64WAY; No. of Contacts:64Contacts; Connector Type:IC Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, BURN-IN, TQFP, 64WAY; No. of Contacts:64Contacts; Connector Type:IC Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Burn-In, Tqfp, 64Way; No. Of Contacts Wells Cti - 54W0249 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Burn-In, Tqfp, 64Way; No. Of Contacts Wells Cti
54W0249
Socket, Burn-In, Tqfp, 64Way; No. Of Contacts Wells Cti 54W0249
SOCKET, BURN-IN, TQFP, 64WAY; No. of Contacts:64Contacts; Connector Type:IC Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, BURN-IN, TQFP, 64WAY; No. of Contacts:64Contacts; Connector Type:IC Socket; Pitch Spacing:0.5mm; Product Range:3000 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W0249
Product Name Socket, Burn-In, Tqfp, 64Way; No. Of Contacts Wells Cti
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details