Sensata Technologies Encoders - 01039-2071 01039-2071

Description
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 858907-01039-2071 Series: H20 Package: Bulk Mounting: Chassis Mount Family Name: 01039 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01039-2071, 1724-1403, H20DA-37-600-AB-15V/ OC-SM14-ND, 01039-2071-ND, 1724-1403-ND, 2266-01039-2071, H20DA-37-600-AB-15V/ OC-SM14
Request a Quote Datasheet
Description
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 858907-01039-2071 Series: H20 Package: Bulk Mounting: Chassis Mount Family Name: 01039 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01039-2071, 1724-1403, H20DA-37-600-AB-15V/ OC-SM14-ND, 01039-2071-ND, 1724-1403-ND, 2266-01039-2071, H20DA-37-600-AB-15V/ OC-SM14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 01039-2071
858907-01039-2071
Encoders - 01039-2071 858907-01039-2071
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 858907-01039-2071 Series: H20 Package: Bulk Mounting: Chassis Mount Family Name: 01039 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01039-2071, 1724-1403, H20DA-37-600-AB-15V/ OC-SM14-ND, 01039-2071-ND, 1724-1403-ND, 2266-01039-2071, H20DA-37-600-AB-15V/ OC-SM14

Manufacturer: Sensata-BEI Sensors
Win Source Part Number: 858907-01039-2071
Series: H20
Package: Bulk
Mounting: Chassis Mount
Family Name: 01039
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8543.70.4500
Other Part Number: 1724-01039-2071, 1724-1403, H20DA-37-600-AB-15V/OC-SM14-ND, 01039-2071-ND, 1724-1403-ND, 2266-01039-2071, H20DA-37-600-AB-15V/OC-SM14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 858907-01039-2071
Product Name Encoders - 01039-2071
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7189BBSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 80-LQFP
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details