Senix Distance and Level Sensors Ultrasonic Sensor ToughSonic 30

Description
The ToughSonic 30 is an all-purpose ultrasonic sensor with a maximum range of 30 feet (9.1 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully immersible, corrosion resistant, shock resistant and all around tough. It is also fully configurable with SenixVIEW software. The 1.5 inch (38.1 mm) housing has 1.5 inch NPT threading on each end and a smooth middle section for a variety of mounting options. This sensor has a 9-wire cable that allows up to six simultaneous serial, analog and/or switch outputs. These workhorse sensors are used around the world in remote monitoring and demanding factory environments.
Description
The ToughSonic 30 is an all-purpose ultrasonic sensor with a maximum range of 30 feet (9.1 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully immersible, corrosion resistant, shock resistant and all around tough. It is also fully configurable with SenixVIEW software. The 1.5 inch (38.1 mm) housing has 1.5 inch NPT threading on each end and a smooth middle section for a variety of mounting options. This sensor has a 9-wire cable that allows up to six simultaneous serial, analog and/or switch outputs. These workhorse sensors are used around the world in remote monitoring and demanding factory environments.

Suppliers

Company
Product
Description
Supplier Links
Hinesburg, VT, USA
Ultrasonic Sensor
ToughSonic 30
Ultrasonic Sensor ToughSonic 30
The ToughSonic 30 is an all-purpose ultrasonic sensor with a maximum range of 30 feet (9.1 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully immersible, corrosion resistant, shock resistant and all around tough. It is also fully configurable with SenixVIEW software. The 1.5 inch (38.1 mm) housing has 1.5 inch NPT threading on each end and a smooth middle section for a variety of mounting options. This sensor has a 9-wire cable that allows up to six simultaneous serial, analog and/or switch outputs. These workhorse sensors are used around the world in remote monitoring and demanding factory environments.

The ToughSonic 30 is an all-purpose ultrasonic sensor with a maximum range of 30 feet (9.1 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully immersible, corrosion resistant, shock resistant and all around tough. It is also fully configurable with SenixVIEW software.

The 1.5 inch (38.1 mm) housing has 1.5 inch NPT threading on each end and a smooth middle section for a variety of mounting options. This sensor has a 9-wire cable that allows up to six simultaneous serial, analog and/or switch outputs. These workhorse sensors are used around the world in remote monitoring and demanding factory environments.

Technical Specifications

  Senix Distance and Level Sensors
Product Category Web Tension Sensors
Product Number ToughSonic 30
Product Name Ultrasonic Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Double Range Force Measuring Bearing - LMGZ317.D.H15 - FMS USA, Inc.
Specs
Tension Range 112 to 1349 lbs (50.98 to 612 kg)
Accuracy 0.5000 ±% Full Scale
Application "Live" Shaft Applications
View Details
Tensiometer - EXAMO 300 F (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Load Cell Roll Assembly -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Pillow block or pillow block base
View Details