Senior Aerospace Metal Bellows Flexible Shaft Couplings Miniature ECONALIGN

Description
Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a variety of configurations to match your size and torque requirements. Our stainless steel welded diaphragm couplings provide the following benefits: Low wind-up (rotational deflection between driver and load) • Low backlash (from reversing or varying loads) • Constant rotational velocity • Low inertia • High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics Our standard bellows shaft couplings are available in: Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of 25 to 5000 in-oz [0.1 to 19.2 N•m] If you don’t find a standard product that meets your application requirements, we can design a custom product for you. These specifications may include: Increased torque loads Greater angular or parallel misalignment Larger bore sizes Splined or keyed interface
Description
Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a variety of configurations to match your size and torque requirements. Our stainless steel welded diaphragm couplings provide the following benefits: Low wind-up (rotational deflection between driver and load) • Low backlash (from reversing or varying loads) • Constant rotational velocity • Low inertia • High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics Our standard bellows shaft couplings are available in: Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of 25 to 5000 in-oz [0.1 to 19.2 N•m] If you don’t find a standard product that meets your application requirements, we can design a custom product for you. These specifications may include: Increased torque loads Greater angular or parallel misalignment Larger bore sizes Splined or keyed interface

Suppliers

Company
Product
Description
Supplier Links
Flexible Shaft Couplings - Miniature ECONALIGN - Senior Aerospace Metal Bellows
Sharon, MA, USA
Flexible Shaft Couplings
Miniature ECONALIGN
Flexible Shaft Couplings Miniature ECONALIGN
Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a variety of configurations to match your size and torque requirements. Our stainless steel welded diaphragm couplings provide the following benefits: Low wind-up (rotational deflection between driver and load) • Low backlash (from reversing or varying loads) • Constant rotational velocity • Low inertia • High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics Our standard bellows shaft couplings are available in: Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of 25 to 5000 in-oz [0.1 to 19.2 N•m] If you don’t find a standard product that meets your application requirements, we can design a custom product for you. These specifications may include: Increased torque loads Greater angular or parallel misalignment Larger bore sizes Splined or keyed interface

Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a variety of configurations to match your size and torque requirements.

Our stainless steel welded diaphragm couplings provide the following benefits:

Low wind-up (rotational deflection between driver and load) • Low backlash (from reversing or varying loads) • Constant rotational velocity • Low inertia • High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics

Our standard bellows shaft couplings are available in:

Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of 25 to 5000 in-oz [0.1 to 19.2 N•m]

If you don’t find a standard product that meets your application requirements, we can design a custom product for you. These specifications may include:

  • Increased torque loads
  • Greater angular or parallel misalignment
  • Larger bore sizes
  • Splined or keyed interface
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Flexible Couplings
Product Number Miniature ECONALIGN
Product Name Flexible Shaft Couplings
Coupling Type Diaphragm
Rated Torque 21.88 to 46.88 In-lbs (25.22 to 54.05 kg-cm)
Units English Design
Bore Diameter 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6 / 6mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP06P0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details