Sencore Manufacturing Services Analyzer PR57

Description
The PR57 is a analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Isolation Transformer to isolate Chassis that have one Side Connected Directly to AC Power AC Transformer that allows one to vary AC Output Voltage from 0 to 140 VAC Allows monitoring of the AC Line Voltage or the AC Voltage from the Isolated Output Provides a Safety Leakage Test to Check Leakage as Recommended by most Manufacturers The Sencore PR57 Powerite is an AC safety supply designed to make sure that every factor related to power is correct. The operation is simplified and all of the features needed to meet these needs are included in a single, compact instrument. The PR57 also features a magnetic circuit breaker backed up by a 4 Amp slo-blo fuse. The PR57 is protected, even from a direct short on the isolated output. The PR57 also has only one isolated output to prevent plugging in more than one unit and defeating the isolation of the isolation transformer and creating a potential shock hazard.
Description
The PR57 is a analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Isolation Transformer to isolate Chassis that have one Side Connected Directly to AC Power AC Transformer that allows one to vary AC Output Voltage from 0 to 140 VAC Allows monitoring of the AC Line Voltage or the AC Voltage from the Isolated Output Provides a Safety Leakage Test to Check Leakage as Recommended by most Manufacturers The Sencore PR57 Powerite is an AC safety supply designed to make sure that every factor related to power is correct. The operation is simplified and all of the features needed to meet these needs are included in a single, compact instrument. The PR57 also features a magnetic circuit breaker backed up by a 4 Amp slo-blo fuse. The PR57 is protected, even from a direct short on the isolated output. The PR57 also has only one isolated output to prevent plugging in more than one unit and defeating the isolation of the isolation transformer and creating a potential shock hazard.

Suppliers

Company
Product
Description
Supplier Links
Analyzer PR57
The PR57 is a analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Isolation Transformer to isolate Chassis that have one Side Connected Directly to AC Power AC Transformer that allows one to vary AC Output Voltage from 0 to 140 VAC Allows monitoring of the AC Line Voltage or the AC Voltage from the Isolated Output Provides a Safety Leakage Test to Check Leakage as Recommended by most Manufacturers The Sencore PR57 Powerite is an AC safety supply designed to make sure that every factor related to power is correct. The operation is simplified and all of the features needed to meet these needs are included in a single, compact instrument. The PR57 also features a magnetic circuit breaker backed up by a 4 Amp slo-blo fuse. The PR57 is protected, even from a direct short on the isolated output. The PR57 also has only one isolated output to prevent plugging in more than one unit and defeating the isolation of the isolation transformer and creating a potential shock hazard.

The PR57 is a analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Isolation Transformer to isolate Chassis that have one Side Connected Directly to AC Power
  • AC Transformer that allows one to vary AC Output Voltage from 0 to 140 VAC
  • Allows monitoring of the AC Line Voltage or the AC Voltage from the Isolated Output
  • Provides a Safety Leakage Test to Check Leakage as Recommended by most Manufacturers

The Sencore PR57 Powerite is an AC safety supply designed to make sure that every factor related to power is correct. The operation is simplified and all of the features needed to meet these needs are included in a single, compact instrument. The PR57 also features a magnetic circuit breaker backed up by a 4 Amp slo-blo fuse. The PR57 is protected, even from a direct short on the isolated output. The PR57 also has only one isolated output to prevent plugging in more than one unit and defeating the isolation of the isolation transformer and creating a potential shock hazard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number PR57
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details