The LC102 is TV equipment from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.
Additional Features:
AUTO-Z Capacitor-Inductor Analyzer
Identifies Defective Components
Automatic Testing of Capacitors and Inductors
Digital Readout: Type: .45", 6-digit, 7 segment LCD
Resolution and Ranges: 1.0 pF to 19.99 F, fully autoranged
Temperature: Operating Range: 32° to 104°F (0 to 40°C); Range for specified accuracy (after 10-minute warmup): 50° to 86°F (10° to 30°C)
Power: 105-130V AC, 60 Hz, 24 watts supplied
Analyzes inductors from 1 µH to 20 H for opens, shorts, value, and even one shorted turn
Analyzes SCRs and triacs (with accessory), high-voltage resistors, and transmission lines
Makes all tests, compares results to EIA standards, and tells you "GOOD" or "BAD" - automatically
Portable; 9-hour battery operation for remote sites - AC operation for your bench
Analyzes capacitors for:
Value from 1 pF to 20 F
Leakage with up to 1 kV applied
Dielectric absorption
Equivalent series resistance (ESR)
Capacitor Value
Range: 1.0 pF to 19.99 F fully autoranged
Accuracy: ±1% ±1 pF ± 1 digit up to 1990 µF. ± 5% ± .1% of range fullscale for 2000 µF to 19.99 F
Resolution: .1 pF on lowest range to .01 F on highest range: 12 ranges total
Automatically reads GOOD or BAD according to tolerance selected on keypad
Double layer lytics test patented
Capacitor Leakage Voltage
Voltage Range: 1.0V to 999.9V in 0.1V steps
Voltage Accuracy: +0% -5%
Power: Short circuit current limited to < 900 mA
Continuous power limited to 6 watts ± 10%
Selected on keypad
Capacitor Leakage (current)
Range: 0.01 µA to 19.99 mA fully autoranged
Accuracy: ±5% ±1 digit
Resolution: 0.01 µA to .01 mA for 0.01 µA to 19.99 mA in four ranges
Voltage: Maximum reading determined by voltage setting
As A Dynamic Ohmmeter
Range: 100 ohms to 999 megohms depending on voltage setting
Accuracy: ±5% ± 1 digit
Capacitor Dielectric Absorption Test
Range: 1 to 100%
Accuracy: ±5% of reading, ± 1 digit
Capacitor Range: 0.01 µF to 19.99 F
Automatically reads GOOD or BAD on electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors
Capacitor Equivalent Series Resistance (ESR)
Range: 0.10 ohm to 1999 ohms fully autoranged
Accuracy: ±5% ± 1 digit
Resolution: .01 ohms to 1 ohm on high end in three ranges
Capacitor Range: 1 µF to 19.99 F
Inductor Value
Range: 0.10 µH to 19.99 H fully autoranged
Accuracy: ±2% ± 1 digit
Resolution: .01 µH for 20 µH range to .01 H for 19.99 H range: 9 automatic ranges
Ringing Test
Excites inductor with sharp wavefront of 5 volts peak amplitude 60 Hz
Accuracy: ± 1 count from readings of 8 to 13: 10 rings or more automatically indicated as GOOD
Automatically selects correct impedance match to produce maximum rings
Resolution: ± 1 digit
General
Display: 6-digit LCD: auto decimal placement; leading zero suppression; pF, µF, F, µA, mA, %, K ohm, M ohm, ohms, µH, mH, H, V, RINGS, SHORT, OPEN, WAIT, GOOD, and BAD annunciators, overranged indication.
Power: 105-135 VAC 60 Hz with supplied PA251 power adapter.
Battery with optional BY234, 2.0 AH battery for 9 hours continuous typical battery life
Auto off approximately 20 minutes after use
Auto off overiddes when using external AC power
The Sencore LC102 AUTO-Z takes the guesswork out of capacitor and inductor testing. It provides automatic tests of capacitor value, leakage, EST, and a patented dielectric absorption test. Inductors are automatically analyzed for value and quality with patented tests. The LC102 is a complete, automatic, microprocessor-contr
olled capacitor and inductor analyzer. Its features make it ideally suited for both single, component analyzing in service or maintenance work or for large volume batch testing in a lab or incoming inspection.
The Sencore LC102 AUTO-Z is a dynamic, portable, automatic capacitor and inductor tester. It is designed to quickly identify defective components by simply connecting the capacitor or inductor to the test leads and pushing a test button. The test result is readily displayed on an LCD readout in common terms. All capacitor and inductor test results may also be displayed as GOOD/BAD compared to standards adopted by the Electronic Industries Association (EIA). User defined limits may also be programmed into the LC102 for the GOOD/BAD comparison.
In addition to testing capacitors for value up to 20 Farads, the LC102 checks capacitors leakage at their rated working voltage, up to 1000 colts. ESR is checked with a patented test, and an automatic, patented test checks capacitor dielectric absorption. A patented inductance value test provides a fast, accurate test of true inductance. A patented ringing test checks coils, deflection yoke, switching power supply transformers, and other non-iron core inductors with a fast, reliable GOOD/BAD quality test.
Automatic lead zeroing balances out test lead capacitance, resistance, and inductance for accurate readings on small capacitors and inductors. The LC102 is protected from external voltages applied to the test leads by a fuse in the TEST LEAD JACK and a special stop testing circuitry which locks out all test buttons when voltage is sensed on the test leads.
Battery operation makes the LC102 completely portable for on-location troubleshooting in all types of servicing from industrial equipment to avionics to cable fault locating.
An optional SCR250 SCR and Triac Test Accessory extends the LC102 test capabilities to provide a fast, accurate test of these components (sold separately).
The LC102 may be interfaced into any computer interface system for fully automatic, computer controlled testing in a laboratory or incoming inspection area.
The LC102 is TV equipment from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.
Additional Features:
- AUTO-Z Capacitor-Inductor Analyzer
- Identifies Defective Components
- Automatic Testing of Capacitors and Inductors
- Digital Readout: Type: .45", 6-digit, 7 segment LCD
- Resolution and Ranges: 1.0 pF to 19.99 F, fully autoranged
- Temperature: Operating Range: 32° to 104°F (0 to 40°C); Range for specified accuracy (after 10-minute warmup): 50° to 86°F (10° to 30°C)
- Power: 105-130V AC, 60 Hz, 24 watts supplied
- Analyzes inductors from 1 µH to 20 H for opens, shorts, value, and even one shorted turn
- Analyzes SCRs and triacs (with accessory), high-voltage resistors, and transmission lines
- Makes all tests, compares results to EIA standards, and tells you "GOOD" or "BAD" - automatically
- Portable; 9-hour battery operation for remote sites - AC operation for your bench
Analyzes capacitors for:
- Value from 1 pF to 20 F
- Leakage with up to 1 kV applied
- Dielectric absorption
- Equivalent series resistance (ESR)
Capacitor Value
- Range: 1.0 pF to 19.99 F fully autoranged
- Accuracy: ±1% ±1 pF ± 1 digit up to 1990 µF. ± 5% ± .1% of range fullscale for 2000 µF to 19.99 F
- Resolution: .1 pF on lowest range to .01 F on highest range: 12 ranges total
- Automatically reads GOOD or BAD according to tolerance selected on keypad
- Double layer lytics test patented
Capacitor Leakage Voltage
- Voltage Range: 1.0V to 999.9V in 0.1V steps
- Voltage Accuracy: +0% -5%
- Power: Short circuit current limited to < 900 mA
- Continuous power limited to 6 watts ± 10%
- Selected on keypad
Capacitor Leakage (current)
- Range: 0.01 µA to 19.99 mA fully autoranged
- Accuracy: ±5% ±1 digit
- Resolution: 0.01 µA to .01 mA for 0.01 µA to 19.99 mA in four ranges
- Voltage: Maximum reading determined by voltage setting
As A Dynamic Ohmmeter
- Range: 100 ohms to 999 megohms depending on voltage setting
- Accuracy: ±5% ± 1 digit
Capacitor Dielectric Absorption Test
- Range: 1 to 100%
- Accuracy: ±5% of reading, ± 1 digit
- Capacitor Range: 0.01 µF to 19.99 F
- Automatically reads GOOD or BAD on electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors
Capacitor Equivalent Series Resistance (ESR)
- Range: 0.10 ohm to 1999 ohms fully autoranged
- Accuracy: ±5% ± 1 digit
- Resolution: .01 ohms to 1 ohm on high end in three ranges
- Capacitor Range: 1 µF to 19.99 F
Inductor Value
- Range: 0.10 µH to 19.99 H fully autoranged
- Accuracy: ±2% ± 1 digit
- Resolution: .01 µH for 20 µH range to .01 H for 19.99 H range: 9 automatic ranges
Ringing Test
- Excites inductor with sharp wavefront of 5 volts peak amplitude 60 Hz
- Accuracy: ± 1 count from readings of 8 to 13: 10 rings or more automatically indicated as GOOD
- Automatically selects correct impedance match to produce maximum rings
- Resolution: ± 1 digit
General
- Display: 6-digit LCD: auto decimal placement; leading zero suppression; pF, µF, F, µA, mA, %, K ohm, M ohm, ohms, µH, mH, H, V, RINGS, SHORT, OPEN, WAIT, GOOD, and BAD annunciators, overranged indication.
- Power: 105-135 VAC 60 Hz with supplied PA251 power adapter.
- Battery with optional BY234, 2.0 AH battery for 9 hours continuous typical battery life
- Auto off approximately 20 minutes after use
- Auto off overiddes when using external AC power
The Sencore LC102 AUTO-Z takes the guesswork out of capacitor and inductor testing. It provides automatic tests of capacitor value, leakage, EST, and a patented dielectric absorption test. Inductors are automatically analyzed for value and quality with patented tests. The LC102 is a complete, automatic, microprocessor-controlled capacitor and inductor analyzer. Its features make it ideally suited for both single, component analyzing in service or maintenance work or for large volume batch testing in a lab or incoming inspection.
The Sencore LC102 AUTO-Z is a dynamic, portable, automatic capacitor and inductor tester. It is designed to quickly identify defective components by simply connecting the capacitor or inductor to the test leads and pushing a test button. The test result is readily displayed on an LCD readout in common terms. All capacitor and inductor test results may also be displayed as GOOD/BAD compared to standards adopted by the Electronic Industries Association (EIA). User defined limits may also be programmed into the LC102 for the GOOD/BAD comparison.
In addition to testing capacitors for value up to 20 Farads, the LC102 checks capacitors leakage at their rated working voltage, up to 1000 colts. ESR is checked with a patented test, and an automatic, patented test checks capacitor dielectric absorption. A patented inductance value test provides a fast, accurate test of true inductance. A patented ringing test checks coils, deflection yoke, switching power supply transformers, and other non-iron core inductors with a fast, reliable GOOD/BAD quality test.
Automatic lead zeroing balances out test lead capacitance, resistance, and inductance for accurate readings on small capacitors and inductors. The LC102 is protected from external voltages applied to the test leads by a fuse in the TEST LEAD JACK and a special stop testing circuitry which locks out all test buttons when voltage is sensed on the test leads.
Battery operation makes the LC102 completely portable for on-location troubleshooting in all types of servicing from industrial equipment to avionics to cable fault locating.
An optional SCR250 SCR and Triac Test Accessory extends the LC102 test capabilities to provide a fast, accurate test of these components (sold separately).
The LC102 may be interfaced into any computer interface system for fully automatic, computer controlled testing in a laboratory or incoming inspection area.