Sencore Manufacturing Services Analyzer CM2125

Description
The CM2125 is a used analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: A complete, easy-to-use, high resolution computer monitor analyzer Special sync-locked signal substitutor for pinpointing monitor circuit problems Innovative performance pattern generator Patented "ringer" and HV multiplier tester that finds defective: yokes integrated high voltage transformers (IHTV) switching transformers A fully programmable scan frequency and pixel resolution RGB video generator bandwidth to 125 MHz and 2048 x 2048 pixels compatible with TTL, analog, and ECL video types 70 monitor setup memory locations (43 programmed) outputs protected to prevent damage from defective computer monitors "Hook-up" adapters available There’s definitely more to servicing computer monitors than simply checking a couple of test points and changing parts. When you’ve committed yourself or your business to computer monitor servicing, you’re forced to deal with high frequency video, multiple formats, and customers who demand fast turn-around. We've designed the best possible answer to monitor servicing challenges. The CM2125 is a complete and easy-to-use high resolution Computer Monitor Analyzer. The CM2125 lets you test momochrome, color, digital, and analog computer monitors. If you need to test a monitor, the CM2125 has the signals you need. No more lost time, lost profits, or lost business. Plus, the CM2125 is the absolute easiest to use monitor analyzer on the market. You get a special sync-locked signal substituter. The CM2125 uses the signal substitution troubleshooting technique to isolate problems in less than half the time you now take. Signal substitution helps you narrow the problem down to a single stage by injecting a known good signal into the input of a functional block (seen below) and monitoring the output or the CRT. If the output is OK (a clear, locked-in picture on the display), you can be confident all the circuits between the injection point and the CRT are good. The CM2125 gives you all the signals you need for troubleshooting from the input to the CRT to narrow down any monitor problem with ease. The CM2125 is an innovative performance testing pattern generator, plus, it is a patented “ringer” and high voltage multiplier tester.
Description
The CM2125 is a used analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: A complete, easy-to-use, high resolution computer monitor analyzer Special sync-locked signal substitutor for pinpointing monitor circuit problems Innovative performance pattern generator Patented "ringer" and HV multiplier tester that finds defective: yokes integrated high voltage transformers (IHTV) switching transformers A fully programmable scan frequency and pixel resolution RGB video generator bandwidth to 125 MHz and 2048 x 2048 pixels compatible with TTL, analog, and ECL video types 70 monitor setup memory locations (43 programmed) outputs protected to prevent damage from defective computer monitors "Hook-up" adapters available There’s definitely more to servicing computer monitors than simply checking a couple of test points and changing parts. When you’ve committed yourself or your business to computer monitor servicing, you’re forced to deal with high frequency video, multiple formats, and customers who demand fast turn-around. We've designed the best possible answer to monitor servicing challenges. The CM2125 is a complete and easy-to-use high resolution Computer Monitor Analyzer. The CM2125 lets you test momochrome, color, digital, and analog computer monitors. If you need to test a monitor, the CM2125 has the signals you need. No more lost time, lost profits, or lost business. Plus, the CM2125 is the absolute easiest to use monitor analyzer on the market. You get a special sync-locked signal substituter. The CM2125 uses the signal substitution troubleshooting technique to isolate problems in less than half the time you now take. Signal substitution helps you narrow the problem down to a single stage by injecting a known good signal into the input of a functional block (seen below) and monitoring the output or the CRT. If the output is OK (a clear, locked-in picture on the display), you can be confident all the circuits between the injection point and the CRT are good. The CM2125 gives you all the signals you need for troubleshooting from the input to the CRT to narrow down any monitor problem with ease. The CM2125 is an innovative performance testing pattern generator, plus, it is a patented “ringer” and high voltage multiplier tester.

Suppliers

Company
Product
Description
Supplier Links
Analyzer CM2125
The CM2125 is a used analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: A complete, easy-to-use, high resolution computer monitor analyzer Special sync-locked signal substitutor for pinpointing monitor circuit problems Innovative performance pattern generator Patented "ringer" and HV multiplier tester that finds defective: yokes integrated high voltage transformers (IHTV) switching transformers A fully programmable scan frequency and pixel resolution RGB video generator bandwidth to 125 MHz and 2048 x 2048 pixels compatible with TTL, analog, and ECL video types 70 monitor setup memory locations (43 programmed) outputs protected to prevent damage from defective computer monitors "Hook-up" adapters available There’s definitely more to servicing computer monitors than simply checking a couple of test points and changing parts. When you’ve committed yourself or your business to computer monitor servicing, you’re forced to deal with high frequency video, multiple formats, and customers who demand fast turn-around. We've designed the best possible answer to monitor servicing challenges. The CM2125 is a complete and easy-to-use high resolution Computer Monitor Analyzer. The CM2125 lets you test momochrome, color, digital, and analog computer monitors. If you need to test a monitor, the CM2125 has the signals you need. No more lost time, lost profits, or lost business. Plus, the CM2125 is the absolute easiest to use monitor analyzer on the market. You get a special sync-locked signal substituter. The CM2125 uses the signal substitution troubleshooting technique to isolate problems in less than half the time you now take. Signal substitution helps you narrow the problem down to a single stage by injecting a known good signal into the input of a functional block (seen below) and monitoring the output or the CRT. If the output is OK (a clear, locked-in picture on the display), you can be confident all the circuits between the injection point and the CRT are good. The CM2125 gives you all the signals you need for troubleshooting from the input to the CRT to narrow down any monitor problem with ease. The CM2125 is an innovative performance testing pattern generator, plus, it is a patented “ringer” and high voltage multiplier tester.

The CM2125 is a used analyzer from Sencore. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • A complete, easy-to-use, high resolution computer monitor analyzer
  • Special sync-locked signal substitutor for pinpointing monitor circuit problems
  • Innovative performance pattern generator
  • Patented "ringer" and HV multiplier tester that finds defective:
    • yokes
    • integrated high voltage transformers (IHTV)
    • switching transformers
  • A fully programmable scan frequency and pixel resolution RGB video generator
    • bandwidth to 125 MHz and 2048 x 2048 pixels
    • compatible with TTL, analog, and ECL video types
    • 70 monitor setup memory locations (43 programmed)
    • outputs protected to prevent damage from defective computer monitors
  • "Hook-up" adapters available

There’s definitely more to servicing computer monitors than simply checking a couple of test points and changing parts. When you’ve committed yourself or your business to computer monitor servicing, you’re forced to deal with high frequency video, multiple formats, and customers who demand fast turn-around. We've designed the best possible answer to monitor servicing challenges.

The CM2125 is a complete and easy-to-use high resolution Computer Monitor Analyzer. The CM2125 lets you test momochrome, color, digital, and analog computer monitors. If you need to test a monitor, the CM2125 has the signals you need. No more lost time, lost profits, or lost business. Plus, the CM2125 is the absolute easiest to use monitor analyzer on the market.

You get a special sync-locked signal substituter. The CM2125 uses the signal substitution troubleshooting technique to isolate problems in less than half the time you now take. Signal substitution helps you narrow the problem down to a single stage by injecting a known good signal into the input of a functional block (seen below) and monitoring the output or the CRT. If the output is OK (a clear, locked-in picture on the display), you can be confident all the circuits between the injection point and the CRT are good. The CM2125 gives you all the signals you need for troubleshooting from the input to the CRT to narrow down any monitor problem with ease.

The CM2125 is an innovative performance testing pattern generator, plus, it is a patented “ringer” and high voltage multiplier tester.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CM2125
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details