Sencon (UK), Ltd. Proximity Switch 9-352-03

Description
DISCONTINUED BY MANUFACTURER, DC PROXIMITY SWITCH, 10.5-42VDC, 50V, 10FT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC PROXIMITY SWITCH, 10.5-42VDC, 50V, 10FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 22118908 - Radwell International
Willingboro, NJ, United States
Proximity Switch
22118908
Proximity Switch 22118908
DISCONTINUED BY MANUFACTURER, DC PROXIMITY SWITCH, 10.5-42VDC, 50V, 10FT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC PROXIMITY SWITCH, 10.5-42VDC, 50V, 10FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22118908
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers