Sencon (UK), Ltd. Sensor Controller 9-247-03

Description
PROXIMITY SWITCH, SHORT CAN SENSOR, NON-FERROUS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SHORT CAN SENSOR, NON-FERROUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sensor Controller - 1012400 - Radwell International
Willingboro, NJ, United States
Sensor Controller
1012400
Sensor Controller 1012400
PROXIMITY SWITCH, SHORT CAN SENSOR, NON-FERROUS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SHORT CAN SENSOR, NON-FERROUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1012400
Product Name Sensor Controller
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000859-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092414 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers