Semtech Corp. 3.3V 0.5W Zener Diode ZMM3V3

Description
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM3V3 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM3V3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM3V3 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM3V3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 0.5W Zener Diode - 295-ZMM3V3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
295-ZMM3V3
3.3V 0.5W Zener Diode 295-ZMM3V3
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM3V3 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM3V3 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM3V3 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM3V3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 417968-ZMM3V3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
417968-ZMM3V3
Discrete Semiconductor Products 417968-ZMM3V3
Manufacturer: Semtech Corporation Win Source Part Number: 417968-ZMM3V3 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: ZMM3V3 Alternative Parts (Cross-Reference): ZMM3.3; BZQ55-C3V3_R2_10001; BZQ55C3V3T/R7; BZQ55C3V3T/R13; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 417968-ZMM3V3
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: ZMM3V3
Alternative Parts (Cross-Reference): ZMM3.3; BZQ55-C3V3_R2_10001; BZQ55C3V3T/R7; BZQ55C3V3T/R13;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-ZMM3V3 417968-ZMM3V3
Product Name 3.3V 0.5W Zener Diode Discrete Semiconductor Products
PD 0.5000 milliwatts
Unlock Full Specs
to access all available technical data