Semtech Corp. Discrete Semiconductor Products ZMM2V0

Description
Manufacturer: Semtech Corporation Win Source Part Number: 417951-ZMM2V0 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 417951-ZMM2V0 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 417951-ZMM2V0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
417951-ZMM2V0
Discrete Semiconductor Products 417951-ZMM2V0
Manufacturer: Semtech Corporation Win Source Part Number: 417951-ZMM2V0 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 417951-ZMM2V0
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now
2V 0.5W Zener Diode - 295-ZMM2V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 0.5W Zener Diode
295-ZMM2V0
2V 0.5W Zener Diode 295-ZMM2V0
Zener Diode, 2V V(Z), 8.86%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM2V0 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM2V0 can be used for catalog matching and distributor lookup.

Zener Diode, 2V V(Z), 8.86%, 0.5W, Silicon, Unidirectional, GLASS, LL-34, MINIMELF-2 Product overview: ZMM2V0 from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-ZMM2V0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 417951-ZMM2V0 295-ZMM2V0
Product Name Discrete Semiconductor Products 2V 0.5W Zener Diode
PD 0.5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details