IC MCU LOW PWR MTP FLASH 32-TQFP
IC MCU LOW PWR MTP FLASH 32-TQFP
IC MCU LOW PWR MTP FLASH 32-TQFP
IC MCU LOW PWR MTP FLASH 32-TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XE8806AMI026TR-ND | XE8806AMI026TLF | XE8806AMI026TLF | XE8806AMI026TLF |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |
| Serial Interface | UART | UART; UART, USRT | ||
| Package Type | TQFP; Other; 32-TQFP | QFP | QFP; TQFP; Other; 32-TQFP |