IC DAS 16BIT FLASH 8K MTP 64LQFP
Manufacturer: Semtech Corporation
Win Source Part Number: 1282084-XE8805AMI028
Packaging: Tray
Mounting Style: SMD
Core Processor: Coolrisc816
Applications: Sensing Machine
Interface: UART, USRT
Program Memory Type: FLASH (22kB)
Controller Series: XE8000
Family Name: XE8805
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 64-LQFP
Introduction Date: January 24, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 24
Date RAM Size: 512 x 8
Supply Voltage (V): 2.4V ~ 5.5V
RISC Microcontroller, FLASH, CMOS, PQFP64, QFP-64 Product overview: XE8805AMI028LF from Semtech is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-XE8805AMI028LF can be used for catalog matching and distributor lookup.
IC DAS 16BIT FLASH 8K MTP 64LQFP
IC DAS 16BIT FLASH 8K MTP 64LQFP
IC DAS 16BIT FLASH 8K MTP 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XE8805AMI028LF-ND | 1282084-XE8805AMI028LF | 769-XE8805AMI028LF | XE8805AMI028LF | XE8805AMI028LF | XE8805AMI028LF |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - XE8805AMI028LF | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.5120 KB | 22 KB | 512 KB | 0.5120 KB | ||
| ROM Type | Flash | Flash; FLASH (22kB) | ||||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Serial Interface | UART | UART; UART, USRT | UART; UART, USRT | |||
| Package Type | LFQP; Other; 64-LQFP | QFP | QFP; Other; 64-LQFP |