Semtech Corp. Embedded - Embedded - Microcontrollers - Application Specific - XE8802MI035LF XE8802MI035LF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 939799-XE8802MI035LF Series: XE880x Operating Temperature Range: -40°C ~ 85°C Core Processor: Coolrisc816® Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (22kB) Part Status: Obsolete Family Name: XE880 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 939799-XE8802MI035LF Series: XE880x Operating Temperature Range: -40°C ~ 85°C Core Processor: Coolrisc816® Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (22kB) Part Status: Obsolete Family Name: XE880 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - XE8802MI035LF - 939799-XE8802MI035LF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - XE8802MI035LF
939799-XE8802MI035LF
Embedded - Embedded - Microcontrollers - Application Specific - XE8802MI035LF 939799-XE8802MI035LF
Manufacturer: Semtech Corporation Win Source Part Number: 939799-XE8802MI035LF Series: XE880x Operating Temperature Range: -40°C ~ 85°C Core Processor: Coolrisc816® Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (22kB) Part Status: Obsolete Family Name: XE880 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 939799-XE8802MI035LF
Series: XE880x
Operating Temperature Range: -40°C ~ 85°C
Core Processor: Coolrisc816®
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 36
Program Memory Type: FLASH (22kB)
Part Status: Obsolete
Family Name: XE880
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
769-XE8802MI035LF
16-bit 16BIT Embedded Microcontroller MCU 769-XE8802MI035LF
IC DAS 16BIT FLASH 8K 100-LQFP Product overview: XE8802MI035LF from Semtech is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-XE8802MI035LF can be used for catalog matching and distributor lookup.

IC DAS 16BIT FLASH 8K 100-LQFP Product overview: XE8802MI035LF from Semtech is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-XE8802MI035LF can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - XE8802MI035LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
XE8802MI035LF
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers XE8802MI035LF
IC DAS 16BIT FLASH 8K 100-LQFP

IC DAS 16BIT FLASH 8K 100-LQFP

Supplier's Site
Application Specific Microcontrollers - XE8802MI035LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
XE8802MI035LF
Application Specific Microcontrollers XE8802MI035LF
IC DAS 16BIT FLASH 8K 100-LQFP

IC DAS 16BIT FLASH 8K 100-LQFP

Buy Now
Embedded - Microcontrollers - Application Specific - XE8802MI035LF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
XE8802MI035LF
Embedded - Microcontrollers - Application Specific XE8802MI035LF
IC DAS 16BIT FLASH 8K 100-LQFP

IC DAS 16BIT FLASH 8K 100-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939799-XE8802MI035LF 769-XE8802MI035LF XE8802MI035LF XE8802MI035LF XE8802MI035LF
Product Name Embedded - Embedded - Microcontrollers - Application Specific - XE8802MI035LF 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Data Bus 16 Bit 16 Bit
RAM 22 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH (22kB)
I/O Ports 36 36
Package Type QFP; Other; 100-LQFP (14x14) Other; Tray QFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details