Manufacturer: Semtech Corporation
Win Source Part Number: 939798-XE8801AMI027L
Series: XE880x
Operating Temperature Range: -40°C ~ 85°C
Core Processor: Coolrisc816®
Package: Tray
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 24
Program Memory Type: FLASH (22kB)
Part Status: Obsolete
Family Name: XE880
Categories: Integrated Circuits (ICs)
Case / Package: 44-MLPQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
ADC, Flash Method, 26-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP44, MS-026, LQFP-44 Product overview: XE8801AMI027LF from Semtech is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-XE8801AMI027LF can be used for catalog matching and distributor lookup.
IC DAS 16BIT FLASH 8K MTP 44LQFP
IC DAS 16BIT FLASH 8K MTP 44LQFP
IC DAS 16BIT FLASH 8K MTP 44LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 939798-XE8801AMI027LF | 769-XE8801AMI027LF | XE8801AMI027LF | XE8801AMI027LF | XE8801AMI027LF |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI027LF | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| Data Bus | 16 Bit | ||||
| RAM | 22 KB | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH (22kB) | ||||
| I/O Ports | 24 | 24 | |||
| Package Type | Other; 44-MLPQ (7x7) | Other; 44-VFQFN Exposed Pad |