Semtech Corp. Evaluation Boards - Embedded - MCU, DSP - XE8000EV108 XE8000EV108

Description
Manufacturer: Semtech Corporation Win Source Part Number: 778318-XE8000EV108 Type: MCU 8-Bit Core Processor: Coolrisc816 For Use With/Related Products: XE88LC06AMI026 Mounting: Socket Contents: Board(s) Part Status: Obsolete(EOL) Family Name: XE8000EV108 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2006 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 778318-XE8000EV108 Type: MCU 8-Bit Core Processor: Coolrisc816 For Use With/Related Products: XE88LC06AMI026 Mounting: Socket Contents: Board(s) Part Status: Obsolete(EOL) Family Name: XE8000EV108 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2006 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - XE8000EV108 - 778318-XE8000EV108 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - XE8000EV108
778318-XE8000EV108
Evaluation Boards - Embedded - MCU, DSP - XE8000EV108 778318-XE8000EV108
Manufacturer: Semtech Corporation Win Source Part Number: 778318-XE8000EV108 Type: MCU 8-Bit Core Processor: Coolrisc816 For Use With/Related Products: XE88LC06AMI026 Mounting: Socket Contents: Board(s) Part Status: Obsolete(EOL) Family Name: XE8000EV108 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2006 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Semtech Corporation
Win Source Part Number: 778318-XE8000EV108
Type: MCU 8-Bit
Core Processor: Coolrisc816
For Use With/Related Products: XE88LC06AMI026
Mounting: Socket
Contents: Board(s)
Part Status: Obsolete(EOL)
Family Name: XE8000EV108
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: February 07, 2006
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778318-XE8000EV108
Product Name Evaluation Boards - Embedded - MCU, DSP - XE8000EV108
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,DVGA1-242A+, DG1677,50 OHM - TB-643A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details