Semtech Corp. RF Transceiver ICs - XE1205I074TRLF XE1205I074TRLF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 036631-XE1205I074TRL F Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 15dBm Sensitivity: -116dBm Data Rate (Max): 304.7kbps Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA to 62mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 036631-XE1205I074TRL F Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 15dBm Sensitivity: -116dBm Data Rate (Max): 304.7kbps Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA to 62mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - XE1205I074TRLF - 036631-XE1205I074TRLF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - XE1205I074TRLF
036631-XE1205I074TRLF
RF Transceiver ICs - XE1205I074TRLF 036631-XE1205I074TRLF
Manufacturer: Semtech Corporation Win Source Part Number: 036631-XE1205I074TRL F Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 15dBm Sensitivity: -116dBm Data Rate (Max): 304.7kbps Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA to 62mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 036631-XE1205I074TRLF
Packaging: Reel - TR
Type: TxRx Only
Frequency: 433MHz, 868MHz, 915MHz
Power - Output: 15dBm
Sensitivity: -116dBm
Data Rate (Max): 304.7kbps
Current - Receiving: 14mA
RF Family/Standard: General ISM
Modulation: 2FSK
Serial Interfaces: SPI
Current - Transmitting: 33mA to 62mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gpss Wl Sku App1; Frequency Min Semtech - 18M7825 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Semtech
18M7825
Gpss Wl Sku App1; Frequency Min Semtech 18M7825
GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:1GHz; RF / IF Modulation:FSK; Data Rate:4.8Kbps; Receiving Current:14mA; RF IC Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:1GHz; RF / IF Modulation:FSK; Data Rate:4.8Kbps; Receiving Current:14mA; RF IC Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - XE1205I074TRLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
XE1205I074TRLF
RF and Wireless - RF Transceiver ICs XE1205I074TRLF
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 036631-XE1205I074TRLF 18M7825 XE1205I074TRLF
Product Name RF Transceiver ICs - XE1205I074TRLF Gpss Wl Sku App1; Frequency Min Semtech RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 to 915 MHz 300 to 1000 MHz 433 to 915 MHz
Sensitivity -116 dBm -116 dBm
Output Power 15 dBm 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details