Semtech Corp. RF Transceiver ICs - XE1203FI063TRLF XE1203FI063TRLF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1282083-XE1203FI063T RLF Series: TrueRF Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -114dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1203F Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 152.3kbps Alternative Parts (Cross-Reference): ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1282083-XE1203FI063T RLF Series: TrueRF Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -114dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1203F Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 152.3kbps Alternative Parts (Cross-Reference): ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - XE1203FI063TRLF - 1282083-XE1203FI063TRLF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - XE1203FI063TRLF
1282083-XE1203FI063TRLF
RF Transceiver ICs - XE1203FI063TRLF 1282083-XE1203FI063TRLF
Manufacturer: Semtech Corporation Win Source Part Number: 1282083-XE1203FI063T RLF Series: TrueRF Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -114dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: 2FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1203F Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 152.3kbps Alternative Parts (Cross-Reference): ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1282083-XE1203FI063TRLF
Series: TrueRF
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 433MHz, 868MHz, 915MHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Power - Output: 15dBm
Sensitivity: -114dBm
Current - Receiving: 14mA
RF Family/Standard: General ISM
Modulation: 2FSK
Serial Interfaces: SPI
Current - Transmitting: 33mA ~ 62mA
Family Name: XE1203F
Categories: RF/IF and RFID
Manufacturer Homepage: www.semtech.com
Data Rate (Maximum): 152.3kbps
Alternative Parts (Cross-Reference): ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1;
Introduction Date: January 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1282083-XE1203FI063TRLF
Product Name RF Transceiver ICs - XE1203FI063TRLF
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details