Semtech Corp. RF Transceiver ICs - XE1202AI027TRLF XE1202AI027TRLF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 800097-XE1202AI027TR LF Series: TrueRF Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -116dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1202A Categories: RF/IF and RFID Data Rate (Maximum): 76.8 kbps Alternative Parts (Cross-Reference): MICRF500BLQ TR; HUM-900-RC-CAS ; HM-TRP-470D; HUM-900-RC; Introduction Date: January 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 800097-XE1202AI027TR LF Series: TrueRF Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -116dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1202A Categories: RF/IF and RFID Data Rate (Maximum): 76.8 kbps Alternative Parts (Cross-Reference): MICRF500BLQ TR; HUM-900-RC-CAS ; HM-TRP-470D; HUM-900-RC; Introduction Date: January 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - XE1202AI027TRLF - 800097-XE1202AI027TRLF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - XE1202AI027TRLF
800097-XE1202AI027TRLF
RF Transceiver ICs - XE1202AI027TRLF 800097-XE1202AI027TRLF
Manufacturer: Semtech Corporation Win Source Part Number: 800097-XE1202AI027TR LF Series: TrueRF Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Frequency: 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 15dBm Sensitivity: -116dBm Current - Receiving: 14mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 33mA ~ 62mA Family Name: XE1202A Categories: RF/IF and RFID Data Rate (Maximum): 76.8 kbps Alternative Parts (Cross-Reference): MICRF500BLQ TR; HUM-900-RC-CAS ; HM-TRP-470D; HUM-900-RC; Introduction Date: January 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 800097-XE1202AI027TRLF
Series: TrueRF
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LQFP
Frequency: 433MHz, 868MHz, 915MHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Power - Output: 15dBm
Sensitivity: -116dBm
Current - Receiving: 14mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 33mA ~ 62mA
Family Name: XE1202A
Categories: RF/IF and RFID
Data Rate (Maximum): 76.8 kbps
Alternative Parts (Cross-Reference): MICRF500BLQ TR; HUM-900-RC-CAS ; HM-TRP-470D; HUM-900-RC;
Introduction Date: January 26, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 800097-XE1202AI027TRLF
Product Name RF Transceiver ICs - XE1202AI027TRLF
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details