Semtech Corp. Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech UCLAMP3324P.TCT

Description
TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SLP2116P8; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SLP2116P8; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech - 18M7799 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech
18M7799
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech 18M7799
TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SLP2116P8; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; Clamping Voltage Vc Max:5.5V; Diode Case Style:SLP2116P8; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech - 95AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech
95AC5440
Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech 95AC5440
TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SLP2116P8; NO. OF PINS:8PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

TVS DIODE, 40W, 3.3V, SLP2116P8, FULL REEL; CLAMPING VOLTAGE VC MAX:5.5V; DIODE CASE STYLE:SLP2116P8; NO. OF PINS:8PINS; OPERATING VOLTAGE:3.3V; POWER DISSIPATION PD:40W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 18M7799
Product Name Tvs Diode, 40W, 3.3V, Slp2116P8, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 1670502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed - G20PMSR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details